Ant Computer, Inc. IPC-FP589A

Description
Intel ATOM PICMG 1.3 CPU Card w/ VGA/Sound/LAN Features > PICMG 1.3 Full size CPU card supports Intel Atom N270 1.6GHz processor with 533MHz FSB > Memory Support one SO-DIMM socket, up to 2GB single channel 400/533MHz DDR2 memory > Intel 945GSE integrated 3D graphics engine GMA950 chipset with CRT and LVDS display > Support 1 x LAN, Audio, 2 x Serial Port, 1 x Parallel Port > SATA port Supports Raid 0,1,10,5
Description
Intel ATOM PICMG 1.3 CPU Card w/ VGA/Sound/LAN Features > PICMG 1.3 Full size CPU card supports Intel Atom N270 1.6GHz processor with 533MHz FSB > Memory Support one SO-DIMM socket, up to 2GB single channel 400/533MHz DDR2 memory > Intel 945GSE integrated 3D graphics engine GMA950 chipset with CRT and LVDS display > Support 1 x LAN, Audio, 2 x Serial Port, 1 x Parallel Port > SATA port Supports Raid 0,1,10,5

Suppliers

Company
Product
Description
Supplier Links
Intel ATOM PICMG 1.3 CPU Card w/ VGA/Sound/LAN Features > PICMG 1.3 Full size CPU card supports Intel Atom N270 1.6GHz processor with 533MHz FSB > Memory Support one SO-DIMM socket, up to 2GB single channel 400/533MHz DDR2 memory > Intel 945GSE integrated 3D graphics engine GMA950 chipset with CRT and LVDS display > Support 1 x LAN, Audio, 2 x Serial Port, 1 x Parallel Port > SATA port Supports Raid 0,1,10,5

Intel ATOM PICMG 1.3 CPU Card w/ VGA/Sound/LAN

Features
> PICMG 1.3 Full size CPU card supports Intel Atom N270 1.6GHz processor with 533MHz FSB
> Memory Support one SO-DIMM socket, up to 2GB single channel 400/533MHz DDR2 memory
> Intel 945GSE integrated 3D graphics engine GMA950 chipset with CRT and LVDS display
> Support 1 x LAN, Audio, 2 x Serial Port, 1 x Parallel Port
> SATA port Supports Raid 0,1,10,5
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Single Board Computers (SBC)
Product Number IPC-FP589A
Processor / CPU Intel® AtomTM
Computer Bus 1 x EPCI BUS
CPU Speed 1600 MHz
Chipset Intel Chipset
Features RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-976T2-00A1U-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 2000000 MB
Ports USB
View Details
System on Module - AM1808 SOM-M1 - Compass Electronics Solutions
Compass Electronics Solutions
Specs
Processor / CPU Sitara AM1808
Ports Serial Interface; USB
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
 - IPC-FP831 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Core i5/i7
Computer Bus Mini PCIe
CPU Speed 2100 to 2500 MHz
View Details