Ant Computer, Inc. IPC-1720R

Description
Socket 478 Pentium 4 CPU Card w/ VGA/Sound/LAN FEATURES > AT power support (recommend 50W/5V;100W/12V) > PPCI & DVO functions make the card more flexible and expandable (optional) > DDR SDRAM up to 2GB > VGA built-in Intel 845GV chipset for economical solution > Supports DOC up to 288MB > Built-in compact flash slot (optional) > 4 x USB2.0
Description
Socket 478 Pentium 4 CPU Card w/ VGA/Sound/LAN FEATURES > AT power support (recommend 50W/5V;100W/12V) > PPCI & DVO functions make the card more flexible and expandable (optional) > DDR SDRAM up to 2GB > VGA built-in Intel 845GV chipset for economical solution > Supports DOC up to 288MB > Built-in compact flash slot (optional) > 4 x USB2.0

Suppliers

Company
Product
Description
Supplier Links
Socket 478 Pentium 4 CPU Card w/ VGA/Sound/LAN FEATURES > AT power support (recommend 50W/5V;100W/12V) > PPCI & DVO functions make the card more flexible and expandable (optional) > DDR SDRAM up to 2GB > VGA built-in Intel 845GV chipset for economical solution > Supports DOC up to 288MB > Built-in compact flash slot (optional) > 4 x USB2.0

Socket 478 Pentium 4 CPU Card w/ VGA/Sound/LAN

FEATURES

>AT power support (recommend 50W/5V;100W/12V)
>PPCI & DVO functions make the card more flexible and expandable (optional)
>DDR SDRAM up to 2GB
>VGA built-in Intel 845GV chipset for economical solution
>Supports DOC up to 288MB
>Built-in compact flash slot (optional)
>4 x USB2.0
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Single Board Computers (SBC)
Product Number IPC-1720R
Processor / CPU Intel Pentium 4; Intel Celeron
Computer Bus PPCI BUS
CPU Speed 1400 to 3060 MHz
Chipset Intel Chipset
Features CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - AIMB-214U-S6A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1600 MHz
Features RoHS; Watchdog Timer
View Details
2 suppliers
Single Board Computer - XPT 6090 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed 2800 MHz
View Details
Pico ITX Single Board Computer - conga-PA5 - congatec
Specs
Processor / CPU Intel® AtomTM; Intel Celeron; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
Computer Bus PCIe; USB
CPU Speed 1100 to 1600 MHz
View Details