Andover Corporation Silicon Substrate 25mm dia.

Description
Andover stocks a variety of optical-quality infrared-transmittin g substrates. All substrates are optically polished. A/R coatings are also available. For your convenience and economy, we offer the windows in two standard sizes: 25 mm and 50 mm dia. However, we can produce custom sizes and shapes. Contact our technical sales department for a quotation. Click 'Show More Information' for spectral transmission data BENEFITS High optical quality Available from stock Custom sizes available COMMON APPLICATIONS Thermal imaging Weapon systems Detector windows IR Photography Show More Information
Description
Andover stocks a variety of optical-quality infrared-transmittin g substrates. All substrates are optically polished. A/R coatings are also available. For your convenience and economy, we offer the windows in two standard sizes: 25 mm and 50 mm dia. However, we can produce custom sizes and shapes. Contact our technical sales department for a quotation. Click 'Show More Information' for spectral transmission data BENEFITS High optical quality Available from stock Custom sizes available COMMON APPLICATIONS Thermal imaging Weapon systems Detector windows IR Photography Show More Information

Suppliers

Company
Product
Description
Supplier Links
Silicon Substrate 25mm dia. -  - Andover Corporation
Salem, NH, United States
Silicon Substrate 25mm dia.
Silicon Substrate 25mm dia.
Andover stocks a variety of optical-quality infrared-transmittin g substrates. All substrates are optically polished. A/R coatings are also available. For your convenience and economy, we offer the windows in two standard sizes: 25 mm and 50 mm dia. However, we can produce custom sizes and shapes. Contact our technical sales department for a quotation. Click 'Show More Information' for spectral transmission data BENEFITS High optical quality Available from stock Custom sizes available COMMON APPLICATIONS Thermal imaging Weapon systems Detector windows IR Photography Show More Information

Andover stocks a variety of optical-quality infrared-transmitting substrates. All substrates are optically polished. A/R coatings are also available.

For your convenience and economy, we offer the windows in two standard sizes: 25 mm and 50 mm dia. However, we can produce custom sizes and shapes. Contact our technical sales department for a quotation.

Click 'Show More Information' for spectral transmission data


BENEFITS

  • High optical quality
  • Available from stock
  • Custom sizes available

COMMON APPLICATIONS

  • Thermal imaging
  • Weapon systems
  • Detector windows
  • IR Photography

Show More Information

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Infrared Windows
Product Name Silicon Substrate 25mm dia.
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Blanks -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
View Details
Infrared IR Windows -  - Atlas Inspection Technologies, Inc.
Atlas Inspection Technologies, Inc.
View Details
Infrared Window for Outdoor and Indoor Applications - Fluke 050CLKT C-Range - Fluke
Specs
Window Shape Circular
Connection Type Bolt On
Window Diameter, Length 1.7 to 3.5 inch (43.18 to 88.9 mm)
View Details