- Trained on our vast library of engineering resources.

Andover Corporation 500nm CWL, 25.0nm Bandwidth, 25.0 mm Diameter, Hard-Coated Narrowband Filter

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500nm CWL, 25.0nm Bandwidth, 25.0 mm Diameter, Hard-Coated Narrowband Filter -  - Andover Corporation
Salem, NH, United States
500nm CWL, 25.0nm Bandwidth, 25.0 mm Diameter, Hard-Coated Narrowband Filter
500nm CWL, 25.0nm Bandwidth, 25.0 mm Diameter, Hard-Coated Narrowband Filter
Our first-surface, hard-coat narrowband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications. They provide a steep transition from a high, peak transmission to OD4 blocking. Available at wavelengths from 334nm to 1550nm, including all major laser lines and atomic absorption lines. All filters are mounted in black anodized aluminum rings to provide protection and easy identification. BENEFITS Hard-coated first surface coatings Suitable for high-temperature applications COMMON APPLICATIONS Machine vision Biotech instrumentation Medical devices Show More Information General Specifications Typical Spectral Curves:

Our first-surface, hard-coat narrowband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications. They provide a steep transition from a high, peak transmission to OD4 blocking. Available at wavelengths from 334nm to 1550nm, including all major laser lines and atomic absorption lines. All filters are mounted in black anodized aluminum rings to provide protection and easy identification.

BENEFITS

  • Hard-coated first surface coatings
  • Suitable for high-temperature applications

COMMON APPLICATIONS

  • Machine vision
  • Biotech instrumentation
  • Medical devices

Show More Information

General Specifications

Typical Spectral Curves:

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name 500nm CWL, 25.0nm Bandwidth, 25.0 mm Diameter, Hard-Coated Narrowband Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

550nm CWL, 10.0nm Bandwidth, 12.5 mm Diameter, Hard-Coated Narrowband Filter -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 5 mm (0.1969 inch)
View Details
490nm Optical Bandpass Filter, HBW 10nm, 12.5mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 5.9 mm (0.2323 inch)
View Details
326.1nm Optical Bandpass Filter, HBW 10nm, 25mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 6.9 mm (0.2717 inch)
View Details
1200nm CWL, 25.0nm Bandwidth, 25.0 mm Diameter, Hard-Coated Narrowband Filter -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 5 mm (0.1969 inch)
View Details