Andover Corporation 228nm Optical Bandpass Filter, HBW 25nm, 25mm dia.

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
228nm Optical Bandpass Filter, HBW 25nm, 25mm dia. -  - Andover Corporation
Salem, NH, United States
228nm Optical Bandpass Filter, HBW 25nm, 25mm dia.
228nm Optical Bandpass Filter, HBW 25nm, 25mm dia.
Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" optical filters in this industry. Wavelengths range from 193nm in the ultraviolet through the near-infrared and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are mounted in black anodized metal rings which provide an added measure of protection against chipping, scratching, and high humidity conditions. In addition, all-optical filters have their part number permanently engraved on their edge and each filter is supplied with a calibrated spectral bandpass data curve at no charge. Custom spectral data is available and will be quoted upon request. Custom shapes and sizes are readily available. Our exceptionally high level of optical bandpass filter stock, and unique processing methods, allow us to ship most items within two days after receipt of an order. If required, rush orders can usually be shipped within one day. All out-of-stock items will be shipped within two weeks after receipt of a purchase order. *HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details. Can't find what you're looking for? Check our surplus listings for more options. Show More Information General Specifications for Standard Bandpass Filters

Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" optical filters in this industry. Wavelengths range from 193nm in the ultraviolet through the near-infrared and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are mounted in black anodized metal rings which provide an added measure of protection against chipping, scratching, and high humidity conditions. In addition, all-optical filters have their part number permanently engraved on their edge and each filter is supplied with a calibrated spectral bandpass data curve at no charge. Custom spectral data is available and will be quoted upon request. Custom shapes and sizes are readily available.

Our exceptionally high level of optical bandpass filter stock, and unique processing methods, allow us to ship most items within two days after receipt of an order. If required, rush orders can usually be shipped within one day. All out-of-stock items will be shipped within two weeks after receipt of a purchase order.

*HIGH VOLUME* - This product lends itself to being produced in large quantities at competitive pricing. Email info@andcorp.com or fill out a contact form for details.

Can't find what you're looking for? Check our surplus listings for more options.


Show More Information

General Specifications for Standard Bandpass Filters

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name 228nm Optical Bandpass Filter, HBW 25nm, 25mm dia.
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

1000nm Optical Bandpass Filter, HBW 10nm, 50mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 5.9 mm (0.2323 inch)
View Details
1000nm Optical Bandpass Filter, HBW 40nm, 50mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 5.9 mm (0.2323 inch)
View Details
1300nm Optical Bandpass Filter, HBW 10nm, 50mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 7.9 mm (0.3110 inch)
View Details
488nm Optical Bandpass Filter, HBW 3nm, 25mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 6.4 mm (0.2520 inch)
View Details