Andantex USA, Inc. Rack & Pinion Drive KRP+

Description
Overview KRP+ planetary reducers are the SingleDRIVE components in a family of reducers dedicated to Rack & Pinion and Rotary Table drive applications. They can be used alone as a single drive or combined with a second unit to create a ZERO-BACKLASH Rack & Pinion Axis. As A SingleDRIVE, the KRP+ features an integral output pinion and planetary gear train that have been optimized for minimum backlash (1 – 3 arc minutes) and maximum STIFFNESS ON RACK. In-Line and right angle versions are available. DualDRIVE kit combines two KRP+ reducers in a patented, mechanically preloaded ZERO-BACKLASH system. The two units are torsionally preloaded against the rack in this closed loop mechanical system. Only one motor is required to drive the axis. Two KRP+ reducers can also be combined together in an electrically preloaded TwinDRIVE kit. Backlash is eliminated using two motors, one to drive the axis and one to preload the axis. Features 6 Sizes Reduction ratios : 5 to 91 Acceleration up to : 1000 in/s^2 (25 m/s2) Nominal tangential load up to: 30,000 Lbs.(135,000N) Max axis weight up to: 200,000 Lbs. (90,000 Kg.) Max linear speed up to: 3000 in/min (78 M/min)
Datasheet
Description
Overview KRP+ planetary reducers are the SingleDRIVE components in a family of reducers dedicated to Rack & Pinion and Rotary Table drive applications. They can be used alone as a single drive or combined with a second unit to create a ZERO-BACKLASH Rack & Pinion Axis. As A SingleDRIVE, the KRP+ features an integral output pinion and planetary gear train that have been optimized for minimum backlash (1 – 3 arc minutes) and maximum STIFFNESS ON RACK. In-Line and right angle versions are available. DualDRIVE kit combines two KRP+ reducers in a patented, mechanically preloaded ZERO-BACKLASH system. The two units are torsionally preloaded against the rack in this closed loop mechanical system. Only one motor is required to drive the axis. Two KRP+ reducers can also be combined together in an electrically preloaded TwinDRIVE kit. Backlash is eliminated using two motors, one to drive the axis and one to preload the axis. Features 6 Sizes Reduction ratios : 5 to 91 Acceleration up to : 1000 in/s^2 (25 m/s2) Nominal tangential load up to: 30,000 Lbs.(135,000N) Max axis weight up to: 200,000 Lbs. (90,000 Kg.) Max linear speed up to: 3000 in/min (78 M/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Pinion Drive - KRP+ - Andantex USA, Inc.
Wanamassa, NJ, United States
Rack & Pinion Drive
KRP+
Rack & Pinion Drive KRP+
Overview KRP+ planetary reducers are the SingleDRIVE components in a family of reducers dedicated to Rack & Pinion and Rotary Table drive applications. They can be used alone as a single drive or combined with a second unit to create a ZERO-BACKLASH Rack & Pinion Axis. As A SingleDRIVE, the KRP+ features an integral output pinion and planetary gear train that have been optimized for minimum backlash (1 – 3 arc minutes) and maximum STIFFNESS ON RACK. In-Line and right angle versions are available. DualDRIVE kit combines two KRP+ reducers in a patented, mechanically preloaded ZERO-BACKLASH system. The two units are torsionally preloaded against the rack in this closed loop mechanical system. Only one motor is required to drive the axis. Two KRP+ reducers can also be combined together in an electrically preloaded TwinDRIVE kit. Backlash is eliminated using two motors, one to drive the axis and one to preload the axis. Features 6 Sizes Reduction ratios : 5 to 91 Acceleration up to : 1000 in/s^2 (25 m/s2) Nominal tangential load up to: 30,000 Lbs.(135,000N) Max axis weight up to: 200,000 Lbs. (90,000 Kg.) Max linear speed up to: 3000 in/min (78 M/min)

Overview

KRP+ planetary reducers are the SingleDRIVE components in a family of reducers dedicated to Rack & Pinion and Rotary Table drive applications. They can be used alone as a single drive or combined with a second unit to create a ZERO-BACKLASH Rack & Pinion Axis.

As A SingleDRIVE, the KRP+ features an integral output pinion and planetary gear train that have been optimized for minimum backlash (1 – 3 arc minutes) and maximum STIFFNESS ON RACK. In-Line and right angle versions are available.

DualDRIVE kit combines two KRP+ reducers in a patented, mechanically preloaded ZERO-BACKLASH system. The two units are torsionally preloaded against the rack in this closed loop mechanical system. Only one motor is required to drive the axis.

Two KRP+ reducers can also be combined together in an electrically preloaded TwinDRIVE kit. Backlash is eliminated using two motors, one to drive the axis and one to preload the axis.

Features

  • 6 Sizes
  • Reduction ratios : 5 to 91
  • Acceleration up to : 1000 in/s^2 (25 m/s2)
  • Nominal tangential load up to: 30,000 Lbs.(135,000N)
  • Max axis weight up to: 200,000 Lbs. (90,000 Kg.)
  • Max linear speed up to: 3000 in/min (78 M/min)
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Rack and Pinion Drives
Product Number KRP+
Product Name Rack & Pinion Drive
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Rack and Pinion Drive -
Specs
Features Ground Teeth
Gearing Straight
Axis Drive Force 1057 to 12814 lbs (479 to 5811 kg)
View Details
Pin Gear Drive Unit -  - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Gearing Roller Pinion
View Details
High Performance Rack -  - WITTENSTEIN, Inc. (formerly alpha gear drives)
WITTENSTEIN, Inc. (formerly alpha gear drives)
Specs
Gearing Straight
View Details
Rack & Pinion Drive - KRP0 + M & KRP0 + R - Andantex USA, Inc.
Specs
Gearing Helical
View Details