Andantex USA, Inc. Magnetic Particle Clutch ERAT 1200

Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 120.00 Nm Rated current: 1.10 A Residual torque: 1.20 Nm Coil resistance: 12.50 Ohms Power EAT 0 RPM: 275 W 1000 RPM: 700 W 2000 RPM: 1000 W Power ERAT 0 RPM: 550 W 1000 RPM: 1600 W 2000 RPM: 2000 W
Datasheet
Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 120.00 Nm Rated current: 1.10 A Residual torque: 1.20 Nm Coil resistance: 12.50 Ohms Power EAT 0 RPM: 275 W 1000 RPM: 700 W 2000 RPM: 1000 W Power ERAT 0 RPM: 550 W 1000 RPM: 1600 W 2000 RPM: 2000 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Clutch - ERAT 1200 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Clutch
ERAT 1200
Magnetic Particle Clutch ERAT 1200
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 120.00 Nm Rated current: 1.10 A Residual torque: 1.20 Nm Coil resistance: 12.50 Ohms Power EAT 0 RPM: 275 W 1000 RPM: 700 W 2000 RPM: 1000 W Power ERAT 0 RPM: 550 W 1000 RPM: 1600 W 2000 RPM: 2000 W

Overview

  • ElectroMagnetic Particle Clutch
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Torque Control Clutches series
  • Design based on Tension Control brakes + slip ring & brushes

Features

Rated torque:120.00 Nm
Rated current:1.10 A
Residual torque:1.20 Nm
Coil resistance:12.50 Ohms

Power EAT

0 RPM:275 W
1000 RPM:700 W
2000 RPM:1000 W

Power ERAT

0 RPM:550 W
1000 RPM:1600 W
2000 RPM:2000 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Clutches
Product Number ERAT 1200
Product Name Magnetic Particle Clutch
Application Industrial
Torque 88.5 Ft-lbs (120 N-m)
Power 2.68 HP
Speed 2000 rpm
Engagement Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
KC-5 Magnetic Particle Clutch - KC-5 - Placid Industries
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1800 rpm
Voltage 24 volts
View Details
VC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 4.0 to 44.0 Ft-lbs (5.42 to 59.66 N-m)
Speed 3000 to 7000 rpm
View Details
Magnetic Particle Clutch - EAT 650 - Andantex USA, Inc.
Specs
Application Industrial
Torque 47.9 Ft-lbs (65 N-m)
Power 0.6701 HP
View Details