Andantex USA, Inc. Magnetic Particle Clutch ERAT 10001

Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power EAT 0 RPM: 2000 W 500 RPM: 2800 W Power ERAT 0 RPM: 4000 W 350 RPM: 5400 W
Datasheet
Description
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power EAT 0 RPM: 2000 W 500 RPM: 2800 W Power ERAT 0 RPM: 4000 W 350 RPM: 5400 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Particle Clutch - ERAT 10001 - Andantex USA, Inc.
Wanamassa, NJ, United States
Magnetic Particle Clutch
ERAT 10001
Magnetic Particle Clutch ERAT 10001
Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 1000 Nm Rated current: 1.70 A Residual torque: 10.00 Nm Coil resistance: 20.00 Ohms Power EAT 0 RPM: 2000 W 500 RPM: 2800 W Power ERAT 0 RPM: 4000 W 350 RPM: 5400 W

Overview

  • ElectroMagnetic Particle Clutch
  • Torque proportional to the electric current, independent of the slipping speed
  • Through shaft design
  • Torque Control Clutches series
  • Design based on Tension Control brakes + slip ring & brushes

Features

Rated torque:1000 Nm
Rated current:1.70 A
Residual torque:10.00 Nm
Coil resistance:20.00 Ohms

Power EAT

0 RPM:2000 W
500 RPM:2800 W

Power ERAT

0 RPM:4000 W
350 RPM:5400 W
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Electric Clutches
Product Number ERAT 10001
Product Name Magnetic Particle Clutch
Application Industrial
Torque 737.5 Ft-lbs (1000 N-m)
Power 7.24 HP
Speed 350 rpm
Engagement Magnetic Particle
Unlock Full Specs
to access all available technical data

Similar Products

MWC Electromagnetic Multiple-Disk Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 8851.0 Ft-lbs (24.41 to 12002 N-m)
Speed 900 to 4000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
M-Series Magnetic Clutch - M75A - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 4.2 Ft-lbs (5.65 N-m)
Speed 1200 rpm
View Details
 - ME 155 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 4800.0 Ft-lbs (6509 N-m)
Speed 1500 rpm
View Details