Anatech Electronics, Inc. 9 MHz LC Lowpass Filter AE9L8840

Description
9 MHz LC Lowpass Filter
Request a Quote
Description
9 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9 MHz LC Lowpass Filter - AE9L8840 - Anatech Electronics, Inc.
Garfield, NJ, United States
9 MHz LC Lowpass Filter
AE9L8840
9 MHz LC Lowpass Filter AE9L8840
9 MHz LC Lowpass Filter

9 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9L8840
Product Name 9 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 9 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

13500 MHz Suspended Stripline Low Pass Filter - AE13500SSL1057 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 13500 MHz
Insertion Loss 1 to 2 dB
View Details
260 MHz LC Lowpass Filter - AE260L9086 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
View Details
1500 MHz Suspended Stripline Low Pass Filter - AE1500SSL1033 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1500 MHz
Insertion Loss 1 to 1.5 dB
View Details
12800 MHz Lowpass Filter - AE12800L252 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 12800 MHz
Insertion Loss 2 dB
View Details