Anatech Electronics, Inc. 932.5 MHz Bandstop Notch Filter AE932NS2125

Description
932.5 MHz Bandstop Notch Filter
Request a Quote
Description
932.5 MHz Bandstop Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
932.5 MHz Bandstop Notch Filter - AE932NS2125 - Anatech Electronics, Inc.
Garfield, NJ, United States
932.5 MHz Bandstop Notch Filter
AE932NS2125
932.5 MHz Bandstop Notch Filter AE932NS2125
932.5 MHz Bandstop Notch Filter

932.5 MHz Bandstop Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE932NS2125
Product Name 932.5 MHz Bandstop Notch Filter
Filter Type Band Reject
Fc 932 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details