Anatech Electronics, Inc. 902 MHz Band Stop/Notch Filter AE902N2246

Description
902 MHz Band Stop/Notch Filter
Request a Quote
Description
902 MHz Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902 MHz Band Stop/Notch Filter - AE902N2246 - Anatech Electronics, Inc.
Garfield, NJ, United States
902 MHz Band Stop/Notch Filter
AE902N2246
902 MHz Band Stop/Notch Filter AE902N2246
902 MHz Band Stop/Notch Filter

902 MHz Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE902N2246
Product Name 902 MHz Band Stop/Notch Filter
Filter Type Band Reject
Fc 902 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details