Anatech Electronics, Inc. 9000 MHz Suspended Stripline Low Pass Filter AE9000SSL1048

Description
9000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
9000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9000 MHz Suspended Stripline Low Pass Filter - AE9000SSL1048 - Anatech Electronics, Inc.
Garfield, NJ, United States
9000 MHz Suspended Stripline Low Pass Filter
AE9000SSL1048
9000 MHz Suspended Stripline Low Pass Filter AE9000SSL1048
9000 MHz Suspended Stripline Low Pass Filter

9000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9000SSL1048
Product Name 9000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 9000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
84-152 MHz Lowpass filter - AE152L9056 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 84 MHz
Insertion Loss 3 dB
View Details
280 MHz Low Pass Filter - AE280L9275 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 280 MHz
Insertion Loss -0.5000 dB
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details