Anatech Electronics, Inc. 866.2 MHz Cavity Bandstop/Notch Filter AE866NS2189

Description
866.2 MHz Cavity Bandstop/Notch Filter
Request a Quote
Description
866.2 MHz Cavity Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
866.2 MHz Cavity Bandstop/Notch Filter - AE866NS2189 - Anatech Electronics, Inc.
Garfield, NJ, United States
866.2 MHz Cavity Bandstop/Notch Filter
AE866NS2189
866.2 MHz Cavity Bandstop/Notch Filter AE866NS2189
866.2 MHz Cavity Bandstop/Notch Filter

866.2 MHz Cavity Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE866NS2189
Product Name 866.2 MHz Cavity Bandstop/Notch Filter
Filter Type Band Reject
Fc 866 MHz
Bandwidth 4600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
3300 MHz Bandstop Notch Filter - AE3300N2255 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3300 MHz
VSWR 2 :1
View Details