Anatech Electronics, Inc. 8425 MHz Cavity Notch/Band Stop Filter AE8425N2340

Description
8425 MHz Cavity Notch/Band Stop Filter
Request a Quote
Description
8425 MHz Cavity Notch/Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8425 MHz Cavity Notch/Band Stop Filter - AE8425N2340 - Anatech Electronics, Inc.
Garfield, NJ, United States
8425 MHz Cavity Notch/Band Stop Filter
AE8425N2340
8425 MHz Cavity Notch/Band Stop Filter AE8425N2340
8425 MHz Cavity Notch/Band Stop Filter

8425 MHz Cavity Notch/Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8425N2340
Product Name 8425 MHz Cavity Notch/Band Stop Filter
Filter Type Band Reject
Fc 8425 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2492 MHz WiFi Cavity Band Pass Filter - AB2492B1246 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details