Anatech Electronics, Inc. 821 MHz Cavity Notch Filter AE821NS2168

Description
821 MHz Cavity Notch Filter
Request a Quote
Description
821 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
821 MHz Cavity Notch Filter - AE821NS2168 - Anatech Electronics, Inc.
Garfield, NJ, United States
821 MHz Cavity Notch Filter
AE821NS2168
821 MHz Cavity Notch Filter AE821NS2168
821 MHz Cavity Notch Filter

821 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE821NS2168
Product Name 821 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
2450 MHz Waveguide Band stop Filter - AE2450WN2229 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details