Anatech Electronics, Inc. 8000 MHz Suspended Stripline High Pass Filter AE8000SSH6543-SMSF

Description
8000 MHz Suspended Stripline High Pass Filter
Request a Quote
Description
8000 MHz Suspended Stripline High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8000 MHz Suspended Stripline High Pass Filter - AE8000SSH6543-SMSF - Anatech Electronics, Inc.
Garfield, NJ, United States
8000 MHz Suspended Stripline High Pass Filter
AE8000SSH6543-SMSF
8000 MHz Suspended Stripline High Pass Filter AE8000SSH6543-SMSF
8000 MHz Suspended Stripline High Pass Filter

8000 MHz Suspended Stripline High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8000SSH6543-SMSF
Product Name 8000 MHz Suspended Stripline High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
2-10 GHz Highpass Filter - AE600H9800 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2000 MHz
Insertion Loss 2 dB
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details