Anatech Electronics, Inc. 763 MHz / 793 MHz Cavity Duplexer AE763-793DB5492

Description
763 MHz / 793 MHz Cavity Duplexer
Request a Quote
Description
763 MHz / 793 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
763 MHz / 793 MHz Cavity Duplexer - AE763-793DB5492 - Anatech Electronics, Inc.
Garfield, NJ, United States
763 MHz / 793 MHz Cavity Duplexer
AE763-793DB5492
763 MHz / 793 MHz Cavity Duplexer AE763-793DB5492
763 MHz / 793 MHz Cavity Duplexer

763 MHz / 793 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE763-793DB5492
Product Name 763 MHz / 793 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2755/3055 MHz Cavity Duplexer - AD2755-3055D279 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
896-901/935-940 MHz Cavity Duplexer - AD898-937D261 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
1850-1865 / 1930-1945 MHz LTE Frequency Band 2 Cavity Duplexer - AD1857-1937D284 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1526-1560 MHz / 1625-1662 MHz Cavity Duplexer - AE1543-1643DB5161 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details