Anatech Electronics, Inc. 2350 MHz / 4700 MHz Duplexer AE2350-4700DB5511

Description
2350 MHz / 4700 MHz Duplexer
Request a Quote
Description
2350 MHz / 4700 MHz Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz / 4700 MHz Duplexer - AE2350-4700DB5511 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz / 4700 MHz Duplexer
AE2350-4700DB5511
2350 MHz / 4700 MHz Duplexer AE2350-4700DB5511
2350 MHz / 4700 MHz Duplexer

2350 MHz / 4700 MHz Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2350-4700DB5511
Product Name 2350 MHz / 4700 MHz Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

925-960 MHz / 1805-1910 MHz Cavity Duplexer - AD942-1857D1034 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 16 dB
View Details
563.8 MHz / 915 MHz Cavity Duplexer - AE563-915DB5399 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
4300-4500 MHz / 4900-5100 MHz Cavity Duplexer - AD4400-5000D234 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 16 dB
View Details