Anatech Electronics, Inc. 7500 MHz Suspended Stripline High pass Filter AE7500SSH6578

Description
7500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
7500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7500 MHz Suspended Stripline High pass Filter - AE7500SSH6578 - Anatech Electronics, Inc.
Garfield, NJ, United States
7500 MHz Suspended Stripline High pass Filter
AE7500SSH6578
7500 MHz Suspended Stripline High pass Filter AE7500SSH6578
7500 MHz Suspended Stripline High pass Filter

7500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7500SSH6578
Product Name 7500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 7500 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
90-1100 MHz High Pass Filter - AE90H9826 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 90 MHz
Insertion Loss 2 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details