Anatech Electronics, Inc. 6500 MHz Suspended Stripline Low Pass Filter AE6500SSL1024

Description
6500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
6500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6500 MHz Suspended Stripline Low Pass Filter - AE6500SSL1024 - Anatech Electronics, Inc.
Garfield, NJ, United States
6500 MHz Suspended Stripline Low Pass Filter
AE6500SSL1024
6500 MHz Suspended Stripline Low Pass Filter AE6500SSL1024
6500 MHz Suspended Stripline Low Pass Filter

6500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6500SSL1024
Product Name 6500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 6500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 MHz LC Low Pass Filter with SMA-F connectors - AE1L7825-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.8000 dB
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
DC-2000 MHz Low Pass Filter - AE2000L9250 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2000 MHz
Insertion Loss 1.5 dB
View Details
14500 MHz Suspended Stripline Low Pass Filter - AE14500SSL1059 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 14500 MHz
Insertion Loss 1 to 2 dB
View Details