Anatech Electronics, Inc. 6000 MHz Strip-Line High Pass Filter AE6000SLH1008

Description
6000 MHz Strip-Line High Pass Filter
Request a Quote
Description
6000 MHz Strip-Line High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 MHz Strip-Line High Pass Filter - AE6000SLH1008 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 MHz Strip-Line High Pass Filter
AE6000SLH1008
6000 MHz Strip-Line High Pass Filter AE6000SLH1008
6000 MHz Strip-Line High Pass Filter

6000 MHz Strip-Line High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6000SLH1008
Product Name 6000 MHz Strip-Line High Pass Filter
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
12000 MHz Suspended Stripline High pass Filter - AE12000SSH6611 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 12000 MHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2900 MHz Absorptive High Pass Filter - AE2900LH9948-A - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2900 MHz
View Details