Anatech Electronics, Inc. 4500 MHz Cavity Notch Filter AE4500N2235

Description
4500 MHz Cavity Notch Filter
Request a Quote
Description
4500 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4500 MHz Cavity Notch Filter - AE4500N2235 - Anatech Electronics, Inc.
Garfield, NJ, United States
4500 MHz Cavity Notch Filter
AE4500N2235
4500 MHz Cavity Notch Filter AE4500N2235
4500 MHz Cavity Notch Filter

4500 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4500N2235
Product Name 4500 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2031-2081 MHz Cavity Notch/Band Stop Filter - AE2060N2323 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2060 MHz
Return Loss 0.5000 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details