Anatech Electronics, Inc. 411 MHz SMT LC Low Pass Filter AE411L9284

Description
411 MHz SMT LC Low Pass Filter
Request a Quote
Description
411 MHz SMT LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
411 MHz SMT LC Low Pass Filter - AE411L9284 - Anatech Electronics, Inc.
Garfield, NJ, United States
411 MHz SMT LC Low Pass Filter
AE411L9284
411 MHz SMT LC Low Pass Filter AE411L9284
411 MHz SMT LC Low Pass Filter

411 MHz SMT LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE411L9284
Product Name 411 MHz SMT LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

530 MHz Lowpass Filter - AE530L8879 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 530 MHz
Insertion Loss 1 dB
View Details
15 MHz LC Lowpass Filter - AE15L8684 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 4 dB
View Details
2170 MHz LTE Frequency Band 1 Lowpass Filter - AE2170L9092-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2170 MHz
Insertion Loss 0.5000 dB
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details