Anatech Electronics, Inc. 3800 MHz Absorptive High Pass Filter AE3800LH9950-A

Description
3800 MHz Absorptive High Pass Filter
Request a Quote
Description
3800 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3800 MHz Absorptive High Pass Filter - AE3800LH9950-A - Anatech Electronics, Inc.
Garfield, NJ, United States
3800 MHz Absorptive High Pass Filter
AE3800LH9950-A
3800 MHz Absorptive High Pass Filter AE3800LH9950-A
3800 MHz Absorptive High Pass Filter

3800 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3800LH9950-A
Product Name 3800 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
1000-6000 MHz Suspended Highpass Filter - AE1000H9910 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1000 MHz
Insertion Loss 2 dB
View Details
1200-3000 MHz High Pass Filter - AE1200H9915 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1200 MHz
Insertion Loss 0.5000 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details