Anatech Electronics, Inc. 37 MHz LC Low Pass Filter AE37L8620

Description
37 MHz LC Low Pass Filter
Request a Quote
Description
37 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
37 MHz LC Low Pass Filter - AE37L8620 - Anatech Electronics, Inc.
Garfield, NJ, United States
37 MHz LC Low Pass Filter
AE37L8620
37 MHz LC Low Pass Filter AE37L8620
37 MHz LC Low Pass Filter

37 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE37L8620
Product Name 37 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 37 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details