Anatech Electronics, Inc. 3400 MHz Waveguide Band stop Filter AE3400WN2272

Description
3400 MHz Waveguide Band stop Filter
Request a Quote
Description
3400 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz Waveguide Band stop Filter - AE3400WN2272 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz Waveguide Band stop Filter
AE3400WN2272
3400 MHz Waveguide Band stop Filter AE3400WN2272
3400 MHz Waveguide Band stop Filter

3400 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3400WN2272
Product Name 3400 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 3400 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
864.8-868.8 MHz Cavity Notch Filter - AE866N2265 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 867 MHz
Bandwidth 4000 kHz
View Details
1920-1980 MHz Cavity Band Stop Filter - AE1950N2222 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 1920 to 1980 MHz
View Details