Anatech Electronics, Inc. 3300 MHz Absorptive High Pass Filter AE3300LH9949-A

Description
3300 MHz Absorptive High Pass Filter
Request a Quote
Description
3300 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Absorptive High Pass Filter - AE3300LH9949-A - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Absorptive High Pass Filter
AE3300LH9949-A
3300 MHz Absorptive High Pass Filter AE3300LH9949-A
3300 MHz Absorptive High Pass Filter

3300 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300LH9949-A
Product Name 3300 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1200 MHz High Pass Filter - AE1200H9924 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1200 MHz
View Details
1750 MHz LC High Pass Filter - AE1750H9027 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1750 MHz
Insertion Loss 1 dB
View Details