Anatech Electronics, Inc. 3000-18000 MHz LC High Pass Filter with TNC-F connectors AE3000H9931

Description
3000-18000 MHz LC High Pass Filter with TNC-F connectors
Request a Quote
Description
3000-18000 MHz LC High Pass Filter with TNC-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000-18000 MHz LC High Pass Filter with TNC-F connectors - AE3000H9931 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000-18000 MHz LC High Pass Filter with TNC-F connectors
AE3000H9931
3000-18000 MHz LC High Pass Filter with TNC-F connectors AE3000H9931
3000-18000 MHz LC High Pass Filter with TNC-F connectors

3000-18000 MHz LC High Pass Filter with TNC-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000H9931
Product Name 3000-18000 MHz LC High Pass Filter with TNC-F connectors
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
10000 MHz Suspended Stripline High pass Filter - AE10000SSH6604 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 10000 MHz
Insertion Loss 1.5 dB
View Details
1000-6000 MHz Suspended Highpass Filter - AE1000H9910 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1000 MHz
Insertion Loss 2 dB
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details