Anatech Electronics, Inc. 200 MHz LC Highpass Filter AE200H9886

Description
200 MHz LC Highpass Filter
Request a Quote
Description
200 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200 MHz LC Highpass Filter - AE200H9886 - Anatech Electronics, Inc.
Garfield, NJ, United States
200 MHz LC Highpass Filter
AE200H9886
200 MHz LC Highpass Filter AE200H9886
200 MHz LC Highpass Filter

200 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE200H9886
Product Name 200 MHz LC Highpass Filter
Filter Type High Pass
Fc 200 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
2250 MHz Suspended Stripline High pass Filter - AE2250SSH6614 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2250 MHz
Insertion Loss 1 dB
View Details
3 MHz High Pass Filter - AE3H9787 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type High Pass
View Details