Anatech Electronics, Inc.
282 MHz Notch Filter
AE282NS2214
Description
282 MHz Notch Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
282 MHz Notch Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE282NS2214 |
|
Product Name
|
282 MHz Notch Filter |
|
Filter Type
|
Band Reject
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2441 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
20000 kHz
View Details