Anatech Electronics, Inc. 2750 MHz Suspended Stripline Low Pass Filter AE2750SSL1036

Description
2750 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
2750 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2750 MHz Suspended Stripline Low Pass Filter - AE2750SSL1036 - Anatech Electronics, Inc.
Garfield, NJ, United States
2750 MHz Suspended Stripline Low Pass Filter
AE2750SSL1036
2750 MHz Suspended Stripline Low Pass Filter AE2750SSL1036
2750 MHz Suspended Stripline Low Pass Filter

2750 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2750SSL1036
Product Name 2750 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 2750 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
5 MHz LC Lowpass Filter - AE5LL9351 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
1.5 GHz Low Pass Filter - AE1500L9118 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1500 MHz
Insertion Loss 1.5 dB
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details