Anatech Electronics, Inc. 2535 MHz Cavity Notch Filter AE2535NS2179

Description
2535 MHz Cavity Notch Filter
Request a Quote
Description
2535 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 MHz Cavity Notch Filter - AE2535NS2179 - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 MHz Cavity Notch Filter
AE2535NS2179
2535 MHz Cavity Notch Filter AE2535NS2179
2535 MHz Cavity Notch Filter

2535 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2535NS2179
Product Name 2535 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
4100 MHz Bandstop/Notch Filter - AE4100N2260 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 4100 MHz
Bandwidth 75000 kHz
View Details