Anatech Electronics, Inc. 2090 MHz / 2250 MHz Cavity Duplexer AE2090-2250DB5545

Description
2090 MHz / 2250 MHz Cavity Duplexer
Request a Quote
Description
2090 MHz / 2250 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2090 MHz / 2250 MHz Cavity Duplexer - AE2090-2250DB5545 - Anatech Electronics, Inc.
Garfield, NJ, United States
2090 MHz / 2250 MHz Cavity Duplexer
AE2090-2250DB5545
2090 MHz / 2250 MHz Cavity Duplexer AE2090-2250DB5545
2090 MHz / 2250 MHz Cavity Duplexer

2090 MHz / 2250 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2090-2250DB5545
Product Name 2090 MHz / 2250 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

0-400 MHz / 1710-2140 MHz Duplexer - AE200-1925DB301 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
405-495 MHz / 800-3000 MHz LC Diplexer - AE450-1900DB5348 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Package Type Connectorized; Threaded Mounting Holes
Connectors SMA; SMA (F)
View Details
2755/3055 MHz Cavity Duplexer - AD2755-3055D279 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
LTE Band 30 (2300 WCS) Cavity Duplexer - AE2310-2355DB5473 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details