Anatech Electronics, Inc. 2480 MHz Waveguide Band Stop Filter AE2480WN2242-NF

Description
2480 MHz Waveguide Band Stop Filter
Request a Quote
Description
2480 MHz Waveguide Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2480 MHz Waveguide Band Stop Filter - AE2480WN2242-NF - Anatech Electronics, Inc.
Garfield, NJ, United States
2480 MHz Waveguide Band Stop Filter
AE2480WN2242-NF
2480 MHz Waveguide Band Stop Filter AE2480WN2242-NF
2480 MHz Waveguide Band Stop Filter

2480 MHz Waveguide Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2480WN2242-NF
Product Name 2480 MHz Waveguide Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

GSM Band / 925-960 MHz LC Band Notch / Band Stop Filter for Outdoor - AE942N2242-NMNF-O - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 942 MHz
Bandwidth 34800 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details