Anatech Electronics, Inc. 2441 MHz Waveguide Band stop Filter with N-F/SMA-F connectors AE2441WN2266-NS

Description
2441 MHz Waveguide Band stop Filter with N-F/SMA-F connectors
Request a Quote
Description
2441 MHz Waveguide Band stop Filter with N-F/SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2441 MHz Waveguide Band stop Filter with N-F/SMA-F connectors - AE2441WN2266-NS - Anatech Electronics, Inc.
Garfield, NJ, United States
2441 MHz Waveguide Band stop Filter with N-F/SMA-F connectors
AE2441WN2266-NS
2441 MHz Waveguide Band stop Filter with N-F/SMA-F connectors AE2441WN2266-NS
2441 MHz Waveguide Band stop Filter with N-F/SMA-F connectors

2441 MHz Waveguide Band stop Filter with N-F/SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2441WN2266-NS
Product Name 2441 MHz Waveguide Band stop Filter with N-F/SMA-F connectors
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details