Anatech Electronics, Inc. 2441 MHz Waveguide Band stop Filter AE2441WN2221

Description
2441 MHz Waveguide Band stop Filter
Request a Quote
Description
2441 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2441 MHz Waveguide Band stop Filter - AE2441WN2221 - Anatech Electronics, Inc.
Garfield, NJ, United States
2441 MHz Waveguide Band stop Filter
AE2441WN2221
2441 MHz Waveguide Band stop Filter AE2441WN2221
2441 MHz Waveguide Band stop Filter

2441 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2441WN2221
Product Name 2441 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
GSM Notch Filter - AS432N321 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 432 MHz
Bandwidth 705000 kHz
View Details