Anatech Electronics, Inc. 65 /140 / 346 / 660 / 1004 / 1850 / 3300 / 5050 MHz Multiplexer AE30-6000-8PLX-MP1018

Description
65 /140 / 346 / 660 / 1004 / 1850 / 3300 / 5050 MHz Multiplexer
Request a Quote
Description
65 /140 / 346 / 660 / 1004 / 1850 / 3300 / 5050 MHz Multiplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
65 /140 / 346 / 660 / 1004 / 1850 / 3300 / 5050 MHz Multiplexer - AE30-6000-8PLX-MP1018 - Anatech Electronics, Inc.
Garfield, NJ, United States
65 /140 / 346 / 660 / 1004 / 1850 / 3300 / 5050 MHz Multiplexer
AE30-6000-8PLX-MP1018
65 /140 / 346 / 660 / 1004 / 1850 / 3300 / 5050 MHz Multiplexer AE30-6000-8PLX-MP1018
65 /140 / 346 / 660 / 1004 / 1850 / 3300 / 5050 MHz Multiplexer

65 /140 / 346 / 660 / 1004 / 1850 / 3300 / 5050 MHz Multiplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE30-6000-8PLX-MP1018
Product Name 65 /140 / 346 / 660 / 1004 / 1850 / 3300 / 5050 MHz Multiplexer
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

385-390 MHz 395-400 MHz Cavity Duplexer - AD387-397D223 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
452.5-457.475 MHz, 462.5-467.475 MHz Cavity Duplexer - AD454-464D308-S - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
1700-2200 MHz / 3400-6600 MHz Diplexer - AE2200-3400DP5438 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
4390-4750 MHz / 4900-5260 MHz Cavity Duplexer - AE4570-5080DB5468 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details