Anatech Electronics, Inc. 2250 MHz Suspended Stripline High pass Filter AE2250SSH6550

Description
2250 MHz Suspended Stripline High pass Filter
Request a Quote
Description
2250 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Suspended Stripline High pass Filter - AE2250SSH6550 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Suspended Stripline High pass Filter
AE2250SSH6550
2250 MHz Suspended Stripline High pass Filter AE2250SSH6550
2250 MHz Suspended Stripline High pass Filter

2250 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250SSH6550
Product Name 2250 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 2250 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
6 GHz LC Highpass Filter - AE6000H9873 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 1 dB
View Details