Anatech Electronics, Inc. 217.5 MHz / 221 MHz Cavity Duplexer AE217-221DB5400

Description
217.5 MHz / 221 MHz Cavity Duplexer
Request a Quote
Description
217.5 MHz / 221 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
217.5 MHz / 221 MHz Cavity Duplexer - AE217-221DB5400 - Anatech Electronics, Inc.
Garfield, NJ, United States
217.5 MHz / 221 MHz Cavity Duplexer
AE217-221DB5400
217.5 MHz / 221 MHz Cavity Duplexer AE217-221DB5400
217.5 MHz / 221 MHz Cavity Duplexer

217.5 MHz / 221 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE217-221DB5400
Product Name 217.5 MHz / 221 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

4400-4940 MHz / 5250-5850 MHz Cavity Duplexer - AD4670-5550D346 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
1710-1755 MHz / 2110-2155 MHz Cavity Duplexer / Diplexer - AD1732-2132D402-2.2-5F - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.8 dB
Return Loss 15 dB
View Details
0-400 MHz / 1710-2140 MHz Cavity Duplexer - AE200-1925DB5301 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 14 dB
View Details
1870-1910 MHz/ 1950-1990 MHz Cavity Diplexer - AE1890-1970DB0045-B - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details