Anatech Electronics, Inc. 2000 MHz Suspended Stripline High pass Filter AE2000SSH6549

Description
2000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
2000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz Suspended Stripline High pass Filter - AE2000SSH6549 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz Suspended Stripline High pass Filter
AE2000SSH6549
2000 MHz Suspended Stripline High pass Filter AE2000SSH6549
2000 MHz Suspended Stripline High pass Filter

2000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2000SSH6549
Product Name 2000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 2000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
125 MHz LC Highpass Filter - AE125H9912 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 125 MHz
Insertion Loss 1 dB
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details