Anatech Electronics, Inc. 1960 MHz Waveguide Band stop Filter AE1960WN2260

Description
1960 MHz Waveguide Band stop Filter
Request a Quote
Description
1960 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1960 MHz Waveguide Band stop Filter - AE1960WN2260 - Anatech Electronics, Inc.
Garfield, NJ, United States
1960 MHz Waveguide Band stop Filter
AE1960WN2260
1960 MHz Waveguide Band stop Filter AE1960WN2260
1960 MHz Waveguide Band stop Filter

1960 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1960WN2260
Product Name 1960 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1960 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2595 MHz Waveguide Band stop Filter - AE2595WN2250 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2595 MHz
Bandwidth 70000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details