Anatech Electronics, Inc. 1950 MHz Band Stop/Notch Filter AE1950N2248

Description
1950 MHz Band Stop/Notch Filter
Request a Quote
Description
1950 MHz Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Band Stop/Notch Filter - AE1950N2248 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Band Stop/Notch Filter
AE1950N2248
1950 MHz Band Stop/Notch Filter AE1950N2248
1950 MHz Band Stop/Notch Filter

1950 MHz Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1950N2248
Product Name 1950 MHz Band Stop/Notch Filter
Filter Type Band Reject
Fc 1950 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details