Anatech Electronics, Inc. 18000 MHz Suspended Stripline High pass Filter AE18000SSH6615

Description
18000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
18000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz Suspended Stripline High pass Filter - AE18000SSH6615 - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz Suspended Stripline High pass Filter
AE18000SSH6615
18000 MHz Suspended Stripline High pass Filter AE18000SSH6615
18000 MHz Suspended Stripline High pass Filter

18000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE18000SSH6615
Product Name 18000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 18000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

20-1000 KHz High Pass Filter - AE20KH9822 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 0.0200 MHz
Insertion Loss 3 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details