Anatech Electronics, Inc. 1795 MHz Waveguide Band stop Filter AE1795WN2248

Description
1795 MHz Waveguide Band stop Filter
Request a Quote
Description
1795 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1795 MHz Waveguide Band stop Filter - AE1795WN2248 - Anatech Electronics, Inc.
Garfield, NJ, United States
1795 MHz Waveguide Band stop Filter
AE1795WN2248
1795 MHz Waveguide Band stop Filter AE1795WN2248
1795 MHz Waveguide Band stop Filter

1795 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1795WN2248
Product Name 1795 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1795 MHz
Bandwidth 170000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

126 MHz Bandstop/Notch Filter - AE126NS2044 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 126 MHz
Return Loss 14 dB
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
2143 MHz Waveguide Band stop Filter - AE2143WN2220 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2143 MHz
Bandwidth 8000 kHz
View Details