Anatech Electronics, Inc. 168 MHz LC Low Pass Filter AE168L9199

Description
168 MHz LC Low Pass Filter
Request a Quote
Description
168 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
168 MHz LC Low Pass Filter - AE168L9199 - Anatech Electronics, Inc.
Garfield, NJ, United States
168 MHz LC Low Pass Filter
AE168L9199
168 MHz LC Low Pass Filter AE168L9199
168 MHz LC Low Pass Filter

168 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE168L9199
Product Name 168 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 168 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
608 MHz LC Low Pass Filter - AE608L9201 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 608 MHz
Insertion Loss 1 dB
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details