Anatech Electronics, Inc. 1613.75 MHz Cavity Band Stop / Notch Filter AE1613N2347

Description
1613.75 MHz Cavity Band Stop / Notch Filter
Request a Quote
Description
1613.75 MHz Cavity Band Stop / Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1613.75 MHz Cavity Band Stop / Notch Filter - AE1613N2347 - Anatech Electronics, Inc.
Garfield, NJ, United States
1613.75 MHz Cavity Band Stop / Notch Filter
AE1613N2347
1613.75 MHz Cavity Band Stop / Notch Filter AE1613N2347
1613.75 MHz Cavity Band Stop / Notch Filter

1613.75 MHz Cavity Band Stop / Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1613N2347
Product Name 1613.75 MHz Cavity Band Stop / Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2595 MHz Cavity Notch Filter - AE2595N2288 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 2595 MHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details