Anatech Electronics, Inc. 1455 MHz Waveguide Band stop Filter AE1455WN2278

Description
1455 MHz Waveguide Band stop Filter
Request a Quote
Description
1455 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1455 MHz Waveguide Band stop Filter - AE1455WN2278 - Anatech Electronics, Inc.
Garfield, NJ, United States
1455 MHz Waveguide Band stop Filter
AE1455WN2278
1455 MHz Waveguide Band stop Filter AE1455WN2278
1455 MHz Waveguide Band stop Filter

1455 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1455WN2278
Product Name 1455 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1455 MHz
Bandwidth 18000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3800 MHz Cavity Bandstop/Notch Filter - AE3800N2252 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3800 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details