Anatech Electronics, Inc. 1445 / 1493 MHz Cavity Duplexer AE1445-1493DB5449

Description
1445 / 1493 MHz Cavity Duplexer
Request a Quote
Description
1445 / 1493 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1445 / 1493 MHz Cavity Duplexer - AE1445-1493DB5449 - Anatech Electronics, Inc.
Garfield, NJ, United States
1445 / 1493 MHz Cavity Duplexer
AE1445-1493DB5449
1445 / 1493 MHz Cavity Duplexer AE1445-1493DB5449
1445 / 1493 MHz Cavity Duplexer

1445 / 1493 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE1445-1493DB5449
Product Name 1445 / 1493 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

925-960 MHz / 1805-1910 MHz Cavity Duplexer - AD942-1857D1034 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 16 dB
View Details
1882.5 / 1962.5 / 1745 / 2145 MHz Ceramic Quad Multiplexer - AE1882-1962-1745-2145MP1008 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer; Multiplexer
Package Type Surface Mount; SMT
View Details
4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AD4700-5550D424 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
1732.5 MHz / 2132.5 MHz Cavity Duplexer - AD1732-2132D433 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details