Anatech Electronics, Inc. Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer AD14660-15250D435

Description
Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer
Request a Quote
Description
Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer - AD14660-15250D435 - Anatech Electronics, Inc.
Garfield, NJ, United States
Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer
AD14660-15250D435
Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer AD14660-15250D435
Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer

Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD14660-15250D435
Product Name Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2700 MHz / 5400 MHz / 8100 MHz Triplexer - AD2700-5400-8100TR316 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1850-1915 MHz/1930-1995 MHz Cavity Duplexer - AE1882-1962DB5478 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
1965-1980 MHz / 2155-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AE1972-2162D5407 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details
LTE Band 12 Cavity Duplexer - AE710-737DB5474 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details