Anatech Electronics, Inc. 1310 MHz Bandstop/Notch Filter AE1310N2271

Description
1310 MHz Bandstop/Notch Filter
Request a Quote
Description
1310 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1310 MHz Bandstop/Notch Filter - AE1310N2271 - Anatech Electronics, Inc.
Garfield, NJ, United States
1310 MHz Bandstop/Notch Filter
AE1310N2271
1310 MHz Bandstop/Notch Filter AE1310N2271
1310 MHz Bandstop/Notch Filter

1310 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1310N2271
Product Name 1310 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2441 MHz Waveguide Band stop Filter - AE2441WN2219 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details